Vishay Intertechnology, Inc. 4.68V 500MW Zener Diode VLZ4V7B-GS08

Description
DIODE ZENER 4.68V 500MW SOD80 Product overview: VLZ4V7B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ4V7B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.68V 500MW SOD80 Product overview: VLZ4V7B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ4V7B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.68V 500MW Zener Diode - 287-VLZ4V7B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.68V 500MW Zener Diode
287-VLZ4V7B-GS08
4.68V 500MW Zener Diode 287-VLZ4V7B-GS08
DIODE ZENER 4.68V 500MW SOD80 Product overview: VLZ4V7B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ4V7B-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.68V 500MW SOD80 Product overview: VLZ4V7B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ4V7B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - VLZ4V7B-GS08 - 213856-VLZ4V7B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VLZ4V7B-GS08
213856-VLZ4V7B-GS08
Diodes - Zener - Single - VLZ4V7B-GS08 213856-VLZ4V7B-GS08
Manufacturer: Vishay Win Source Part Number: 213856-VLZ4V7B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 6μA @ 2V Voltage - Zener (Nom) (Vz): 4.68V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 213856-VLZ4V7B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 6μA @ 2V
Voltage - Zener (Nom) (Vz): 4.68V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - VLZ4V7B-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VLZ4V7B-GS08-ND
Single Zener Diodes VLZ4V7B-GS08-ND
Zener Diode 4.68V 500mW Surface Mount SOD-80 QuadroMELF

Zener Diode 4.68V 500mW Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - VLZ4V7B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VLZ4V7B-GS08
Discrete Semiconductor Products - Diodes - Zener VLZ4V7B-GS08
DIODE ZENER 4.68V 500MW SOD80

DIODE ZENER 4.68V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-VLZ4V7B-GS08 213856-VLZ4V7B-GS08 VLZ4V7B-GS08-ND VLZ4V7B-GS08
Product Name 4.68V 500MW Zener Diode Diodes - Zener - Single - VLZ4V7B-GS08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
ZZT 25 ohms 25 ohms 25 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data