Manufacturer: Vishay
Win Source Part Number: 902549-VI20150C-E3/4
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: VI20150
Categories: Discrete Semiconductor Products
Case / Package: TO-262AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE 10 A, 150 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI20150C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20150C-E3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20 Amp 150 Volt Dual TrenchMOS
DIODE ARR SCHOT 150V 10A TO262AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 902549-VI20150C-E3/4W | VI20150C-E3/4W-ND | 280-VI20150C-E3/4W | VI20150C-E3/4W | VI20150C-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - VI20150C-E3/4W | Diode Arrays | 10 A 150 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | ||||
| Package | TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | Rail/Tube | TO-262AA | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |