DIODE 20 A, 120 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI40120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI40120C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799068-VI40120C-E3/4
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VI40120C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VI40120CHM3/4W; STPS40M120CR; STPS40SM120CR; SBR40U120CTE-G;
Introduction Date: September 02, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOT 120V 20A TO262AA
Schottky Diodes & Rectifiers 40 Amp 120 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 280-VI40120C-E3/4W | 799068-VI40120C-E3/4W | VI40120C-E3/4WGI-ND | VI40120C-E3/4W | VI40120C-E3/4W |
| Product Name | 20 A 120 V Diode and Rectifier | Diodes, Rectifiers - Arrays - VI40120C-E3/4W | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262AA | ||
| RoHS Compliant | RoHS | ||||
| IO | 20 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Schottky; Schottky |