Vishay Intertechnology, Inc. 200V 10A Diode and Rectifier VI20200C-E3/4W

Description
DIODE ARR SCHOT 200V 10A TO262AA Product overview: VI20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20200C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 200V 10A TO262AA Product overview: VI20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20200C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-VI20200C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-VI20200C-E3/4W
200V 10A Diode and Rectifier 286-VI20200C-E3/4W
DIODE ARR SCHOT 200V 10A TO262AA Product overview: VI20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20200C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 200V 10A TO262AA Product overview: VI20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20200C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VI20200C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VI20200C-E3/4W-ND
Diode Arrays VI20200C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VI20200C-E3/4W - 799063-VI20200C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VI20200C-E3/4W
799063-VI20200C-E3/4W
Diodes, Rectifiers - Arrays - VI20200C-E3/4W 799063-VI20200C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799063-VI20200C-E3/4 W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 150μA @ 200V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VI20200C Categories: Discrete Semiconductor Products Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): MBR20200CT-1; 20CTQ200-1; 16CTQ200-1-G; 16CTQ200-1; Introduction Date: July 29, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799063-VI20200C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VI20200C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MBR20200CT-1; 20CTQ200-1; 16CTQ200-1-G; 16CTQ200-1;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI20200C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI20200C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI20200C-E3/4W
DIODE ARR SCHOT 200V 10A TO262AA

DIODE ARR SCHOT 200V 10A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI20200C-E3/4W
Schottky Diodes & Rectifiers VI20200C-E3/4W
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-VI20200C-E3/4W VI20200C-E3/4W-ND 799063-VI20200C-E3/4W VI20200C-E3/4W VI20200C-E3/4W
Product Name 200V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VI20200C-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA TO-262AA
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data