Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 45V 30A TO262AA
Schottky Diodes & Rectifiers 60A 45V Dual Trench for Solar APPs Only
SCHOTTKY RECTIFIER ARRAY, 60A, TO-262AA; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Forward Voltage Max:640mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | VIT6045CBP-M3/4W-ND | VIT6045CBP-M3/4W | VIT6045CBP-M3/4W | 47T9596 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 60A, To-262Aa; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262AA | TO-262 | |
| Life Cycle Stage | Active | |||
| VF | 0.6400 volts | 0.6400 volts |