Vishay Intertechnology, Inc. Diode Arrays VS-10CWH02FNTRL-M3

Description
DIODE ARRAY GP 200V 10A DPAK
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-10CWH02FNTRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 10A DPAK

DIODE ARRAY GP 200V 10A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-10CWH02FNTRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 10A DPAK

DIODE ARRAY GP 200V 10A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-10CWH02FNTRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
10 A 200 V DPAK Diode and Rectifier - 280-VS-10CWH02FNTRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 200 V DPAK Diode and Rectifier
280-VS-10CWH02FNTRL-M3
10 A 200 V DPAK Diode and Rectifier 280-VS-10CWH02FNTRL-M3
DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-10CWH02FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CWH02FNTRL- M3 can be used for catalog matching and distributor lookup.

DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-10CWH02FNTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CWH02FNTRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-10CWH02FNTRL-M3 - 902867-VS-10CWH02FNTRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-10CWH02FNTRL-M3
902867-VS-10CWH02FNTRL-M3
Diodes, Rectifiers - Arrays - VS-10CWH02FNTRL-M3 902867-VS-10CWH02FNTRL-M3
Manufacturer: Vishay Win Source Part Number: 902867-VS-10CWH02FNT RL-M3 Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 10CWH02 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902867-VS-10CWH02FNTRL-M3
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Freds - D-PAK-e3

Rectifiers Freds - D-PAK-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CWH02FNTRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CWH02FNTRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CWH02FNTRL-M3
DIODE ARRAY GP 200V 10A DPAK

DIODE ARRAY GP 200V 10A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-10CWH02FNTRL-M3CT-ND 280-VS-10CWH02FNTRL-M3 902867-VS-10CWH02FNTRL-M3 VS-10CWH02FNTRL-M3 VS-10CWH02FNTRL-M3
Product Name Diode Arrays 10 A 200 V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-10CWH02FNTRL-M3 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape and Reel D-PAK (TO-252AA) D-PAK DPAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data