Vishay Intertechnology, Inc. Automotive 100V 10A Diode and Rectifier VS-10CSH01HM3/87A

Description
Diode Switching 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: VS-10CSH01HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH01HM3/87 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: VS-10CSH01HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH01HM3/87 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100V 10A Diode and Rectifier - 280-VS-10CSH01HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100V 10A Diode and Rectifier
280-VS-10CSH01HM3/87A
Automotive 100V 10A Diode and Rectifier 280-VS-10CSH01HM3/87A
Diode Switching 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: VS-10CSH01HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH01HM3/87 A can be used for catalog matching and distributor lookup.

Diode Switching 100V 10A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: VS-10CSH01HM3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CSH01HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-10CSH01HM3/87ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 5A TO277A

DIODE ARRAY GP 100V 5A TO277A

Buy Now Datasheet
Diode Arrays - 112-VS-10CSH01HM3/87ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 5A TO277A

DIODE ARRAY GP 100V 5A TO277A

Buy Now Datasheet
Diode Arrays - 112-VS-10CSH01HM3/87ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 2x5A 100V AEC-Q101

Rectifiers Hypfst Rct 2x5A 100V AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CSH01HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CSH01HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CSH01HM3/87A
DIODE ARRAY GP 100V 5A TO277A

DIODE ARRAY GP 100V 5A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-10CSH01HM3/87A 112-VS-10CSH01HM3/87ADKR-ND VS-10CSH01HM3/87A VS-10CSH01HM3/87A
Product Name Automotive 100V 10A Diode and Rectifier Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Tj -55 C (-67 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data