DIODE SCHOTTKY 100V 1A DO214AA Product overview: VS-10BQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ100PBF can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 135253-VS-10BQ100PBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 100V 1A DO214AA
DIODE SCHOTTKY 100V 1A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-10BQ100PBF | 10BQ100PBF-ND | 135253-VS-10BQ100PBF | VS-10BQ100PBF | VS-10BQ100PBF |
| Product Name | Schottky 100V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-10BQ100PBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | SMB; SMB | SMB; DO-214AA, SMB |