Vishay Precision Group Schottky 30V Diode and Rectifier VS-10BQ030-M3/5BT

Description
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ030-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ030-M3/5B T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ030-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ030-M3/5B T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 280-VS-10BQ030-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-VS-10BQ030-M3/5BT
Schottky 30V Diode and Rectifier 280-VS-10BQ030-M3/5BT
Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ030-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ030-M3/5B T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 30V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ030-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ030-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-10BQ030-M3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ030-M3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ030-M3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5432430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432430
Schottky Diodes & Rectifiers 5432430
VS-10BQ030TRPBF

VS-10BQ030TRPBF

Supplier's Site
Schottky Diodes & Rectifiers - 5432430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432430P
Schottky Diodes & Rectifiers 5432430P
VS-10BQ030TRPBF

VS-10BQ030TRPBF

Supplier's Site
Schottky Diodes & Rectifiers - 1652336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652336
Schottky Diodes & Rectifiers 1652336
VS-10BQ030TRPBF

VS-10BQ030TRPBF

Supplier's Site
Diodes, Rectifiers - Single - VS-10BQ030-M3/5BT - 851655-VS-10BQ030-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ030-M3/5BT
851655-VS-10BQ030-M3/5BT
Diodes, Rectifiers - Single - VS-10BQ030-M3/5BT 851655-VS-10BQ030-M3/5BT
Manufacturer: Vishay Win Source Part Number: 851655-VS-10BQ030-M3 /5BT Features: Diode 30 V Package: Reel - TR Family Name: 10BQ030 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-10BQ030-M3/5BTGI- ND, VS-10BQ030-M3/5BTGIT R, VS-10BQ030-M3/5BTGIC T, VS-10BQ030-M3/5BTGI, VS-10BQ030-M3/5BTGID KR, VS-10BQ030-M3/5BT-ND

Manufacturer: Vishay
Win Source Part Number: 851655-VS-10BQ030-M3/5BT
Features: Diode 30 V
Package: Reel - TR
Family Name: 10BQ030
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-10BQ030-M3/5BTGI-ND, VS-10BQ030-M3/5BTGITR, VS-10BQ030-M3/5BTGICT, VS-10BQ030-M3/5BTGI, VS-10BQ030-M3/5BTGIDKR, VS-10BQ030-M3/5BT-ND

Buy Now Datasheet
Single Diodes VS-10BQ030-M3/5BT
DIODE SCHOTTKY 30V 1A DO214AA

DIODE SCHOTTKY 30V 1A DO214AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ030-M3/5BT
Schottky Diodes & Rectifiers VS-10BQ030-M3/5BT
Schottky Diodes & Rectifiers 1A 30V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1A 30V Single Die Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier, 1A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 02AC0305 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
02AC0305
Schottky Rectifier, 1A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 02AC0305
SCHOTTKY RECTIFIER, 1A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ030-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ030-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ030-M3/5BT
DIODE SCHOTTKY 30V 1A DO214AA

DIODE SCHOTTKY 30V 1A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-VS-10BQ030-M3/5BT VS-10BQ030-M3/5BTGIDKR-ND 5432430 5432430P 851655-VS-10BQ030-M3/5BT VS-10BQ030-M3/5BT VS-10BQ030-M3/5BT 02AC0305 VS-10BQ030-M3/5BT
Product Name Schottky 30V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VS-10BQ030-M3/5BT Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 30V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA SMB; DO-214AA, SMB SMB DO-214AA
Unlock Full Specs
to access all available technical data