Vishay Intertechnology, Inc. 7.73V 500MW Zener Diode VLZ8V2B-GS08

Description
DIODE ZENER 7.73V 500MW SOD80 Product overview: VLZ8V2B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.73V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.73V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ8V2B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.73V 500MW SOD80 Product overview: VLZ8V2B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.73V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.73V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ8V2B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.73V 500MW Zener Diode - 287-VLZ8V2B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.73V 500MW Zener Diode
287-VLZ8V2B-GS08
7.73V 500MW Zener Diode 287-VLZ8V2B-GS08
DIODE ZENER 7.73V 500MW SOD80 Product overview: VLZ8V2B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.73V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.73V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ8V2B-GS08 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.73V 500MW SOD80 Product overview: VLZ8V2B-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.73V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.73V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ8V2B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - VLZ8V2B-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
VLZ8V2B-GS08-ND
Single Zener Diodes VLZ8V2B-GS08-ND
Zener Diode 7.73V 500mW Surface Mount SOD-80 QuadroMELF

Zener Diode 7.73V 500mW Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes - Zener - Single - VLZ8V2B-GS08 - 057309-VLZ8V2B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - VLZ8V2B-GS08
057309-VLZ8V2B-GS08
Diodes - Zener - Single - VLZ8V2B-GS08 057309-VLZ8V2B-GS08
Manufacturer: Vishay Win Source Part Number: 057309-VLZ8V2B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 7.5μA @ 7.39V Voltage - Zener (Nom) (Vz): 7.73V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 057309-VLZ8V2B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 7.5μA @ 7.39V
Voltage - Zener (Nom) (Vz): 7.73V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - VLZ8V2B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
VLZ8V2B-GS08
Discrete Semiconductor Products - Diodes - Zener VLZ8V2B-GS08
DIODE ZENER 7.73V 500MW SOD80

DIODE ZENER 7.73V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-VLZ8V2B-GS08 VLZ8V2B-GS08-ND 057309-VLZ8V2B-GS08 VLZ8V2B-GS08
Product Name 7.73V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - VLZ8V2B-GS08 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms 8 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data