Vishay Precision Group Diodes, Rectifiers - Single - VS-10BQ015-M3/5BT VS-10BQ015-M3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 104809-VS-10BQ015-M3 /5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 15V Capacitance @ Vr, F: 390pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 104809-VS-10BQ015-M3 /5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 15V Capacitance @ Vr, F: 390pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10BQ015-M3/5BT - 104809-VS-10BQ015-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ015-M3/5BT
104809-VS-10BQ015-M3/5BT
Diodes, Rectifiers - Single - VS-10BQ015-M3/5BT 104809-VS-10BQ015-M3/5BT
Manufacturer: Vishay Win Source Part Number: 104809-VS-10BQ015-M3 /5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 390mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 15V Capacitance @ Vr, F: 390pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 104809-VS-10BQ015-M3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 390mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 15V
Capacitance @ Vr, F: 390pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-10BQ015-M3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ015-M3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ015-M3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky SMD 1A 15V Diode and Rectifier - 280-VS-10BQ015-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 15V Diode and Rectifier
280-VS-10BQ015-M3/5BT
Schottky SMD 1A 15V Diode and Rectifier 280-VS-10BQ015-M3/5BT
1A 15V Schottky Diode, DO-214AA, Surface Mount Product overview: VS-10BQ015-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015-M3/5B T can be used for catalog matching and distributor lookup.

1A 15V Schottky Diode, DO-214AA, Surface Mount Product overview: VS-10BQ015-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 5431601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431601
Schottky Diodes & Rectifiers 5431601
Schottky Rectifier 1A 15V SMB

Schottky Rectifier 1A 15V SMB

Supplier's Site
Schottky Diodes & Rectifiers - 5431601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431601P
Schottky Diodes & Rectifiers 5431601P
Schottky Rectifier 1A 15V SMB

Schottky Rectifier 1A 15V SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1652280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652280
Schottky Diodes & Rectifiers 1652280
Schottky Rectifier 1A 15V SMB

Schottky Rectifier 1A 15V SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ015-M3/5BT
Schottky Diodes & Rectifiers VS-10BQ015-M3/5BT
Schottky Diodes & Rectifiers 1A 15V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1A 15V Single Die Schottky Rectifier

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VS-10BQ015-M3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-10BQ015-M3/5BT
Diodes >> Schottky Barrier Diodes (SBD) VS-10BQ015-M3/5BT
15V Single 1A 390mV@2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

15V Single 1A 390mV@2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes VS-10BQ015-M3/5BT
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ015-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ015-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ015-M3/5BT
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site
Schottky Rectifier, 1A, 15V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay - 96Y6038 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 15V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay
96Y6038
Schottky Rectifier, 1A, 15V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay 96Y6038
SCHOTTKY RECTIFIER, 1A, 15V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:330mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 15V, DO-214AA-2; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:330mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 104809-VS-10BQ015-M3/5BT VS-10BQ015-M3/5BTGICT-ND 280-VS-10BQ015-M3/5BT 5431601 5431601P VS-10BQ015-M3/5BT VS-10BQ015-M3/5BT VS-10BQ015-M3/5BT VS-10BQ015-M3/5BT 96Y6038
Product Name Diodes, Rectifiers - Single - VS-10BQ015-M3/5BT Single Diodes Schottky SMD 1A 15V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 15V, Do-214Aa-2; Repetitive Reverse Voltage Vrrm Max Vishay
Life Cycle Stage Active Active
Package SMB; DO-214AA (SMB) Cut Tape Do-214aa (smb) DO-214AA SMB SMB; DO-214AA, SMB DO-214AA
VF 0.3900 volts 0.3900 volts 0.3900 volts 0.3900 volts 0.3300 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data