Diode Standard 1200V 10A Through Hole TO-220AC Full Pack
DIODE GP 1.2KV 10A TO220ACFP Product overview: VS-10ETF12FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12FPPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902869-VS-10ETF12FPP
Features: Diode Standard 1200 V 10A Through Hole TO-220AC Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 10ETF12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 10ETF12FPPBF, 10ETF12FPPBF-ND, VS-10ETF12FPPBF-ND, VS-10ETF12FPPBFGI
DIODE GP 1.2KV 10A TO220ACFP
DIODE GP 1.2KV 10A TO220ACFP
FAST DIODE, 10A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | VS-10ETF12FPPBFGI-ND | 280-VS-10ETF12FPPBF | 902869-VS-10ETF12FPPBF | VS-10ETF12FPPBF | VS-10ETF12FPPBF | 30K5970 |
| Product Name | Single Diodes | 1.2KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10ETF12FPPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 10A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | Tube | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Diode Standard 1200 V 10A Through Hole TO-220AC Full Pack | |||||
| VF | 1.33 volts | 1.33 volts | 1.33 volts |