Vishay Intertechnology, Inc. Diode Arrays VS-10CTQ150-1-M3

Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-10CTQ150-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Schottky 150V Diode and Rectifier - 280-VS-10CTQ150-1-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V Diode and Rectifier
280-VS-10CTQ150-1-M3
Schottky 150V Diode and Rectifier 280-VS-10CTQ150-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-10CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150-1-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-262AA, Product overview: VS-10CTQ150-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-10CTQ150-1-M3 - 112013-VS-10CTQ150-1-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-10CTQ150-1-M3
112013-VS-10CTQ150-1-M3
Diodes, Rectifiers - Arrays - VS-10CTQ150-1-M3 112013-VS-10CTQ150-1-M3
Manufacturer: Vishay Win Source Part Number: 112013-VS-10CTQ150-1 -M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262AA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 112013-VS-10CTQ150-1-M3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10CTQ150-1-M3
Schottky Diodes & Rectifiers VS-10CTQ150-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CTQ150-1-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CTQ150-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CTQ150-1-M3
DIODE ARR SCHOTT 150V 5A TO262AA

DIODE ARR SCHOTT 150V 5A TO262AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number VS-10CTQ150-1-M3-ND 280-VS-10CTQ150-1-M3 112013-VS-10CTQ150-1-M3 VS-10CTQ150-1-M3 VS-10CTQ150-1-M3
Product Name Diode Arrays Schottky 150V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-10CTQ150-1-M3 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA TO-262AA
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data