Zener Diode Array 1 Pair Common Anode 6.8V 150mW VMD3
DIODE ZENER ARRAY 6.8V VMD3 Product overview: VMZT6.8NT2L from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMZT6.8NT2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 096978-VMZT6.8NT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD3
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 6.8V VMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | VMZT6.8NT2LTR-ND | 295-VMZT6.8NT2L | 096978-VMZT6.8NT2L | VMZT6.8NT2L |
| Product Name | Zener Diode Arrays | 6.8V Zener Diode | Diodes - Zener - Arrays - VMZT6.8NT2L | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |||
| Package | SOT-723 | Tape & Reel (TR) | VMD3 | VMD3 |
| RoHS Compliant | RoHS |