Rectifier Diode, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF12S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279796-VS-10ETF12S-
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 310ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETF12S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SHD326329; SHD619112; VS-10ETF12STRRPbF;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3
DIODE GEN PURP 1.2KV 10A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-10ETF12S-M3 | VS-10ETF12S-M3-ND | 1279796-VS-10ETF12S-M3 | VS-10ETF12S-M3 | VS-10ETF12S-M3 |
| Product Name | 10A 1200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-10ETF12S-M3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration | Single | ||||
| VF | 1.33 volts | 1.33 volts |