Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-10ETF12SPBF

Description
Win Source Part Number: 1315037-VS-10ETF12SP BF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 10 A Reverse Recovery Time (trr): 310 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10ETF12
Request a Quote Datasheet
Description
Win Source Part Number: 1315037-VS-10ETF12SP BF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 10 A Reverse Recovery Time (trr): 310 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10ETF12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315037-VS-10ETF12SPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315037-VS-10ETF12SPBF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315037-VS-10ETF12SPBF
Win Source Part Number: 1315037-VS-10ETF12SP BF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 10 A Reverse Recovery Time (trr): 310 ns Current - Reverse Leakage @ Vr: 100 µA @ 1000 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 10ETF12

Win Source Part Number: 1315037-VS-10ETF12SPBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.33 V @ 10 A
Reverse Recovery Time (trr): 310 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 10ETF12

Buy Now Datasheet
Single Diodes - VS-10ETF12SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF12SPBF-ND
Single Diodes VS-10ETF12SPBF-ND
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
1.2KV 10A Diode and Rectifier - 280-VS-10ETF12SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A Diode and Rectifier
280-VS-10ETF12SPBF
1.2KV 10A Diode and Rectifier 280-VS-10ETF12SPBF
DIODE GEN PURP 1.2KV 10A TO263AB Product overview: VS-10ETF12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 10A TO263AB Product overview: VS-10ETF12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF12SPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF12SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF12SPBF
DIODE GEN PURP 1.2KV 10A TO263AB

DIODE GEN PURP 1.2KV 10A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1315037-VS-10ETF12SPBF VS-10ETF12SPBF-ND 280-VS-10ETF12SPBF VS-10ETF12SPBF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.2KV 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.33 volts 1.33 volts
VR 1200 volts
IR 0.1000 mA
trr 310 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers