Vishay Precision Group Schottky Diodes & Rectifiers VS-10BQ100-M3/5BT

Description
VS-10BQ100-M3/5BT
Request a Quote Datasheet
Description
VS-10BQ100-M3/5BT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5431617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431617
Schottky Diodes & Rectifiers 5431617
VS-10BQ100-M3/5BT

VS-10BQ100-M3/5BT

Supplier's Site
Schottky Diodes & Rectifiers - 5431617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431617P
Schottky Diodes & Rectifiers 5431617P
VS-10BQ100-M3/5BT

VS-10BQ100-M3/5BT

Supplier's Site
Schottky Diodes & Rectifiers - 1652355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652355
Schottky Diodes & Rectifiers 1652355
VS-10BQ100-M3/5BT

VS-10BQ100-M3/5BT

Supplier's Site
Single Diodes - 112-VS-10BQ100-M3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-10BQ100-M3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-10BQ100-M3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
1A 100V 65pF Diode and Rectifier - 280-VS-10BQ100-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 100V 65pF Diode and Rectifier
280-VS-10BQ100-M3/5BT
1A 100V 65pF Diode and Rectifier 280-VS-10BQ100-M3/5BT
1A 100V SMB Signal Diode, 65pF, 175°C Product overview: VS-10BQ100-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, 65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ100-M3/5B T can be used for catalog matching and distributor lookup.

1A 100V SMB Signal Diode, 65pF, 175°C Product overview: VS-10BQ100-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 65pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, 65pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ100-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10BQ100-M3/5BT - 093788-VS-10BQ100-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ100-M3/5BT
093788-VS-10BQ100-M3/5BT
Diodes, Rectifiers - Single - VS-10BQ100-M3/5BT 093788-VS-10BQ100-M3/5BT
Manufacturer: Vishay Win Source Part Number: 093788-VS-10BQ100-M3 /5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 65pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: VS-10BQ100 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MB19F T/R13; B1100B-13-F; S110-T3; 10BQ100-GT3; Introduction Date: June 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety, Industrial Quantity per package: 3,200

Manufacturer: Vishay
Win Source Part Number: 093788-VS-10BQ100-M3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 65pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10BQ100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MB19F T/R13; B1100B-13-F; S110-T3; 10BQ100-GT3;
Introduction Date: June 26, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety, Industrial
Quantity per package: 3,200

Buy Now Datasheet
Single Diodes VS-10BQ100-M3/5BT
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ100-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ100-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ100-M3/5BT
DIODE SCHOTTKY 100V 1A DO214AA

DIODE SCHOTTKY 100V 1A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ100-M3/5BT
Schottky Diodes & Rectifiers VS-10BQ100-M3/5BT
Schottky Diodes & Rectifiers 1A 100V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1A 100V Single Die Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 02AC0307 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
02AC0307
Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 02AC0307
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Scotty Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC2615 - Newark, An Avnet Company
Chicago, IL, United States
Scotty Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
06AC2615
Scotty Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 06AC2615
SCOTTY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

SCOTTY RECTIFIER, 1A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VS-10BQ100-M3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-10BQ100-M3/5BT
Diodes >> Schottky Barrier Diodes (SBD) VS-10BQ100-M3/5BT
100V 820mV@2A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

100V 820mV@2A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 5431617 5431617P 112-VS-10BQ100-M3/5BTTR-ND 280-VS-10BQ100-M3/5BT 093788-VS-10BQ100-M3/5BT VS-10BQ100-M3/5BT VS-10BQ100-M3/5BT VS-10BQ100-M3/5BT 02AC0307 06AC2615 VS-10BQ100-M3/5BT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 1A 100V 65pF Diode and Rectifier Diodes, Rectifiers - Single - VS-10BQ100-M3/5BT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Scotty Rectifier, 1A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) SMB; DO-214AA (SMB) Tape and Reel SMB; SMB SMB; DO-214AA, SMB SMB DO-214AA DO-214AA SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data