Vishay Intertechnology, Inc. Single Diodes VS-10BQ015TRPBF

Description
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10BQ015PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ015PBFTR-ND
Single Diodes 10BQ015PBFTR-ND
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 15V 1A Diode and Rectifier - 280-VS-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 1A Diode and Rectifier
280-VS-10BQ015TRPBF
Schottky 15V 1A Diode and Rectifier 280-VS-10BQ015TRPBF
DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10BQ015TRPBF - 005180-VS-10BQ015TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ015TRPBF
005180-VS-10BQ015TRPBF
Diodes, Rectifiers - Single - VS-10BQ015TRPBF 005180-VS-10BQ015TRPBF
Manufacturer: Vishay Win Source Part Number: 005180-VS-10BQ015TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 005180-VS-10BQ015TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ015TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ015TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ015TRPBF
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 10BQ015PBFTR-ND 280-VS-10BQ015TRPBF 005180-VS-10BQ015TRPBF VS-10BQ015TRPBF
Product Name Single Diodes Schottky 15V 1A Diode and Rectifier Diodes, Rectifiers - Single - VS-10BQ015TRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data