Vishay Precision Group Single Diodes VS-10ETF12FP-M3

Description
Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10ETF12FP-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF12FP-M3-ND
Single Diodes VS-10ETF12FP-M3-ND
Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack

Diode Standard 1200V 10A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Diode and Rectifier - 280-VS-10ETF12FP-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-10ETF12FP-M3
Diode and Rectifier 280-VS-10ETF12FP-M3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-10ETF12FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12FP-M3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-10ETF12FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12FP-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220-2 Full Pack Operating Temperature: -40°C ~ 150°C Base Product Number: 10ETF12

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220-2 Full Pack
Operating Temperature: -40°C ~ 150°C
Base Product Number: 10ETF12

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF12FP-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF12FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF12FP-M3
DIODE GP 1.2KV 10A TO220-2FP

DIODE GP 1.2KV 10A TO220-2FP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10ETF12FP-M3
Schottky Diodes & Rectifiers VS-10ETF12FP-M3
Schottky Diodes & Rectifiers New Input Diodes - FULLPAK-220-e3

Schottky Diodes & Rectifiers New Input Diodes - FULLPAK-220-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number VS-10ETF12FP-M3-ND 280-VS-10ETF12FP-M3 VS-10ETF12FP-M3 VS-10ETF12FP-M3
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-220-2 TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data