Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.1V; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 150V 2 x 5A IF C.A. TO-220AB
DIODE ARRAY SCHOTTKY 150V TO220
DIODE ARR SCHOTT 150V 5A TO220-3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VS-10CTQ150-M3-ND | 68AC5579 | VS-10CTQ150-M3 | VS-10CTQ150-M3 | VS-10CTQ150-M3 |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 150V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220AB-3L | TO-220; TO-220-3 | TO-220 |
| Rectifier Configuration / Technology | Schottky | ||||
| RoHS Compliant | RoHS |