Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Rectifiers 10A,80V,TRENCH SKY RECT.
DIODE ARR SCHOTT 80V 5A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VIT1080C-M3/4W-ND | VIT1080C-M3/4W | VIT1080C-M3/4W |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |