Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760154-VS-10CTQ150-1
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: VS-10CTQ150-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): SBR10U150CTE-G; STPS10170CR; SBR10150CTE;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE ARR SCHOTT 150V 5A TO262-3 Product overview: VS-10CTQ150-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150-1PBF
DIODE ARR SCHOTT 150V 5A TO262-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-10CTQ150-1PBF-ND | 760154-VS-10CTQ150-1PBF | 286-VS-10CTQ150-1PBF | VS-10CTQ150-1PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-10CTQ150-1PBF | 150V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | ||
| Diode Type | Schottky; Schottky | |||
| VF | 1.1 volts | 1.1 volts |