TVS DIODE 26.5VWM 50VC SOT323
TVS DIODE 26.5VWM 50VC SOT323
TVS DIODE 26.5VWM 50VC SOT323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VLIN26A1-03GHE3A08TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 150 watts |
| VC | 50 volts |