Vishay Intertechnology, Inc. 120V 10A Diode and Rectifier VI20120C-E3/4W

Description
DIODE ARR SCHOT 120V 10A TO262AA Product overview: VI20120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 120V 10A TO262AA Product overview: VI20120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 10A Diode and Rectifier - 286-VI20120C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 10A Diode and Rectifier
286-VI20120C-E3/4W
120V 10A Diode and Rectifier 286-VI20120C-E3/4W
DIODE ARR SCHOT 120V 10A TO262AA Product overview: VI20120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 120V 10A TO262AA Product overview: VI20120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI20120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VI20120C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VI20120C-E3/4W-ND
Diode Arrays VI20120C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VI20120C-E3/4W - 213849-VI20120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VI20120C-E3/4W
213849-VI20120C-E3/4W
Diodes, Rectifiers - Arrays - VI20120C-E3/4W 213849-VI20120C-E3/4W
Manufacturer: Vishay Win Source Part Number: 213849-VI20120C-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 700μA @ 120V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213849-VI20120C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 700μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI20120C-E3/4W
Schottky Diodes & Rectifiers VI20120C-E3/4W
Schottky Diodes & Rectifiers 20 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 20 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI20120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI20120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI20120C-E3/4W
DIODE ARR SCHOT 120V 10A TO262AA

DIODE ARR SCHOT 120V 10A TO262AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-VI20120C-E3/4W VI20120C-E3/4W-ND 213849-VI20120C-E3/4W VI20120C-E3/4W VI20120C-E3/4W
Product Name 120V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VI20120C-E3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA TO-262AA TO-262AA
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data