Vishay Precision Group Single Diodes VS-10ETF12STRL-M3

Description
DIODE GEN PURP 1.2KV 10A TO263AB
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 10A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-10ETF12STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 1.2KV 10A TO263AB

DIODE GEN PURP 1.2KV 10A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-10ETF12STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1200V 10A TO263AB

DIODE STANDARD 1200V 10A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-10ETF12STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
10A 1200V Diode and Rectifier - 2085-VS-10ETF12STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 1200V Diode and Rectifier
2085-VS-10ETF12STRL-M3
10A 1200V Diode and Rectifier 2085-VS-10ETF12STRL-M3
Rectifier Diode, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF12STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF12STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10ETF12STRL-M3
Schottky Diodes & Rectifiers VS-10ETF12STRL-M3
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF12STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF12STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF12STRL-M3
DIODE GEN PURP 1.2KV 10A TO263AB

DIODE GEN PURP 1.2KV 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-10ETF12STRL-M3CT-ND 2085-VS-10ETF12STRL-M3 VS-10ETF12STRL-M3 VS-10ETF12STRL-M3
Product Name Single Diodes 10A 1200V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details