Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760159-VS-10ETF04SPB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETF04S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): RJU3051SDPE-00#J3; RFN10NS4SFH; RFUH10NS4SFH;
Introduction Date: June 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Standard 400V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 400V 10A TO263AB Product overview: VS-10ETF04SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF04SPBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 10A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 760159-VS-10ETF04SPBF | VS-10ETF04SPBFGI-ND | 280-VS-10ETF04SPBF | VS-10ETF04SPBF |
| Product Name | Diodes, Rectifiers - Single - VS-10ETF04SPBF | Single Diodes | 400V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | ||
| VR | 400 volts | |||
| IR | 0.1000 mA | |||
| trr | 200 ns |