Vishay Intertechnology, Inc. Single Diodes VS-10ETF02S-M3

Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10ETF02S-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF02S-M3-ND
Single Diodes VS-10ETF02S-M3-ND
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10ETF02S-M3 - 118832-VS-10ETF02S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF02S-M3
118832-VS-10ETF02S-M3
Diodes, Rectifiers - Single - VS-10ETF02S-M3 118832-VS-10ETF02S-M3
Manufacturer: Vishay Win Source Part Number: 118832-VS-10ETF02S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 100μA @ 200V Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 118832-VS-10ETF02S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10A 200V Diode and Rectifier - 2085-VS-10ETF02S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 200V Diode and Rectifier
2085-VS-10ETF02S-M3
10A 200V Diode and Rectifier 2085-VS-10ETF02S-M3
Rectifier Diode, 1 Phase, 1 Element, 10A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF02S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF02S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF02S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF02S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10ETF02S-M3
Schottky Diodes & Rectifiers VS-10ETF02S-M3
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF02S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF02S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF02S-M3
DIODE GEN PURP 200V 10A TO263AB

DIODE GEN PURP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-10ETF02S-M3-ND 118832-VS-10ETF02S-M3 2085-VS-10ETF02S-M3 VS-10ETF02S-M3 VS-10ETF02S-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10ETF02S-M3 10A 200V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 200 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data