Bridge Rectifier Diode, Product overview: VS-100MT160PAPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-100MT160PAPBF
Bridge Rectifier Diode 100A 1600V
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325179-VS-100MT160P
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 15
Mounting: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 100 A
Voltage - Forward (Vf) (Max) @ If: 1.51 V @ 100 A
Voltage - Peak Reverse (Max): 1.6 kV
Supplier Device Package: 7-MTPB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 7-MTPB
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS100MT160PAPBF,Q374
Base Product Number: 100MT160
RoHS Status: ROHS3 Compliant
Bridge Rectifiers 1600 Volt 100 Amp
BRIDGE RECT 3P 1.6KV 100A 7MTPB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-VS-100MT160PAPBF | 7005302 | 100MT160PAPBF-ND | 1325179-VS-100MT160PAPBF | VS-100MT160PAPBF | VS-100MT160PAPBF |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | Mt pa | 7-MTPB | MTP | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 100 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |