27V Clamp 700mA Ipp Tvs Diode Surface Mount DFN1006-2A
27V Clamp 700mA Ipp Tvs Diode Surface Mount DFN1006-2A
27V Clamp 700mA Ipp Tvs Diode Surface Mount DFN1006-2A
14V;IR=0.1UA;IP=4A;P
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VMMBZ16C1HD1-G3-08TR-ND | VMMBZ16C1HD1-G3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2A |
| Peak Pulse Power | 16 watts | 16 watts |
| VC | 27 volts | 27 volts |