Vishay Precision Group Single Diodes VS-10ETF06S-M3

Description
Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10ETF06S-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF06S-M3-ND
Single Diodes VS-10ETF06S-M3-ND
Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10ETF06S-M3 - 760160-VS-10ETF06S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF06S-M3
760160-VS-10ETF06S-M3
Diodes, Rectifiers - Single - VS-10ETF06S-M3 760160-VS-10ETF06S-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760160-VS-10ETF06S-M 3 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VS-10ETF06S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): VS-10ETF06SLHM3; RJU6052SDPE-00#J3; STTH10LCD06SG-TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760160-VS-10ETF06S-M3
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETF06S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-10ETF06SLHM3; RJU6052SDPE-00#J3; STTH10LCD06SG-TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10A 600V Diode and Rectifier - 280-VS-10ETF06S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 600V Diode and Rectifier
280-VS-10ETF06S-M3
10A 600V Diode and Rectifier 280-VS-10ETF06S-M3
Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF06S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF06S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF06S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF06S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF06S-M3
DIODE GEN PURP 600V 10A TO263AB

DIODE GEN PURP 600V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10ETF06S-M3
Schottky Diodes & Rectifiers VS-10ETF06S-M3
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number VS-10ETF06S-M3-ND 760160-VS-10ETF06S-M3 280-VS-10ETF06S-M3 VS-10ETF06S-M3 VS-10ETF06S-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10ETF06S-M3 10A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 600 volts
Unlock Full Specs
to access all available technical data