50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
TVS DIODE 26.5VWM 50VC SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VLIN26A1-03G-E3-08GITR-ND | VLIN26A1-03G-E3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 50 volts | 50 volts |