Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Rectifiers Dual 2x5A 600V FRED Pt AEC-Q101
DIODE ARRAY GP 600V 5A TO263AC
RECTIFIER, AEC-Q101, 10A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-10CDH06HM3/IGICT-ND | VS-10CDH06HM3/I | VS-10CDH06HM3/I | 13AC4295 |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 10A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | ||
| Life Cycle Stage | Active |