Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VI20100SG-E3/4W VI20100SG-E3/4W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279247-VI20100SG-E3 /4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.07V at 20A Current - Reverse Leakage at Vr: 350μA at 100V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279247-VI20100SG-E3 /4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.07V at 20A Current - Reverse Leakage at Vr: 350μA at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VI20100SG-E3/4W - 1279247-VI20100SG-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI20100SG-E3/4W
1279247-VI20100SG-E3/4W
Diodes, Rectifiers - Single - VI20100SG-E3/4W 1279247-VI20100SG-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279247-VI20100SG-E3 /4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.07V at 20A Current - Reverse Leakage at Vr: 350μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279247-VI20100SG-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262AA
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.07V at 20A
Current - Reverse Leakage at Vr: 350μA at 100V

Buy Now
20 A 100 V Diode and Rectifier - 280-VI20100SG-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 100 V Diode and Rectifier
280-VI20100SG-E3/4W
20 A 100 V Diode and Rectifier 280-VI20100SG-E3/4W
DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI20100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-E3/4W can be used for catalog matching and distributor lookup.

DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI20100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VI20100SG-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 20A Through Hole TO-262AA

Diode Schottky 100V 20A Through Hole TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI20100SG-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI20100SG-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI20100SG-E3/4W
DIODE SCHOTTKY 100V 20A TO262AA

DIODE SCHOTTKY 100V 20A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI20100SG-E3/4W
Schottky Diodes & Rectifiers VI20100SG-E3/4W
Schottky Diodes & Rectifiers 20 Amp 100 Volt

Schottky Diodes & Rectifiers 20 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1279247-VI20100SG-E3/4W 280-VI20100SG-E3/4W VI20100SG-E3/4WGI-ND VI20100SG-E3/4W VI20100SG-E3/4W
Product Name Diodes, Rectifiers - Single - VI20100SG-E3/4W 20 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 1.07 volts 1.07 volts
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Rail/Tube TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVM15 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details