Vishay Intertechnology, Inc. Bridge Rectifiers VS-104MT160KPBF

Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VS-104MT160KPBF-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VS-104MT160KPBF-ND
Bridge Rectifiers VS-104MT160KPBF-ND
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K

Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K

Buy Now Datasheet
Diode and Rectifier - 299-VS-104MT160KPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-VS-104MT160KPBF
Diode and Rectifier 299-VS-104MT160KPBF
Bridge Rectifiers 1600 Volt 100 Amp Product overview: VS-104MT160KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-104MT160KPBF can be used for catalog matching and distributor lookup.

Bridge Rectifiers 1600 Volt 100 Amp Product overview: VS-104MT160KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-104MT160KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1034265-VS-104MT160KPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1034265-VS-104MT160KPBF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1034265-VS-104MT160KPBF
Win Source Part Number: 1034265-VS-104MT160K PBF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 15 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 100 A Voltage - Peak Reverse (Max): 1.6 kV Mounting Type: Chassis Mount Package / Case: MT-K Module Supplier Device Package: MT-K Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS104MT160KPBF Base Product Number: 104MT160

Win Source Part Number: 1034265-VS-104MT160KPBF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tray
Standard Package: 15
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 100 A
Voltage - Peak Reverse (Max): 1.6 kV
Mounting Type: Chassis Mount
Package / Case: MT-K Module
Supplier Device Package: MT-K
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS104MT160KPBF
Base Product Number: 104MT160

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-104MT160KPBF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-104MT160KPBF
BRIDGE RECT 3P 1.6KV 100A MT-K

BRIDGE RECT 3P 1.6KV 100A MT-K

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-104MT160KPBF
Bridge Rectifiers VS-104MT160KPBF
Bridge Rectifiers 1600 Volt 100 Amp

Bridge Rectifiers 1600 Volt 100 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-104MT160KPBF-ND 299-VS-104MT160KPBF 1034265-VS-104MT160KPBF VS-104MT160KPBF VS-104MT160KPBF
Product Name Bridge Rectifiers Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package MT-K Module Tray
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data