Vishay Intertechnology, Inc. 600V 10A Diode and Rectifier VS-10ETF06FPPBF

Description
DIODE GP 600V 10A TO220ACFP Product overview: VS-10ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 10A TO220ACFP Product overview: VS-10ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06FPPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 10A Diode and Rectifier - 280-VS-10ETF06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-VS-10ETF06FPPBF
600V 10A Diode and Rectifier 280-VS-10ETF06FPPBF
DIODE GP 600V 10A TO220ACFP Product overview: VS-10ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 600V 10A TO220ACFP Product overview: VS-10ETF06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10ETF06FPPBF - 1000886-VS-10ETF06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF06FPPBF
1000886-VS-10ETF06FPPBF
Diodes, Rectifiers - Single - VS-10ETF06FPPBF 1000886-VS-10ETF06FPPBF
Manufacturer: Vishay Win Source Part Number: 1000886-VS-10ETF06FP PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A Reverse Recovery Time (trr): 200ns Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000886-VS-10ETF06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-10ETF06FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF06FPPBF-ND
Single Diodes VS-10ETF06FPPBF-ND
Diode Standard 600V 10A Through Hole TO-220AC Full Pack

Diode Standard 600V 10A Through Hole TO-220AC Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF06FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF06FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF06FPPBF
DIODE GP 600V 10A TO220ACFP

DIODE GP 600V 10A TO220ACFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-10ETF06FPPBF 1000886-VS-10ETF06FPPBF VS-10ETF06FPPBF-ND VS-10ETF06FPPBF
Product Name 600V 10A Diode and Rectifier Diodes, Rectifiers - Single - VS-10ETF06FPPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM2.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers