Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-277, 3-PowerDFN
RECTIFIER, AEC-Q101, 10A, 200V, TO-277A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:980mV; Reverse Recovery Time:25ns; Forward Surge Current:130A RoHS Compliant: Yes
DIODE ARRAY GP 200V 5A TO277A
DIODE ARRAY GP 200V 5A TO277A
Rectifiers Hypfst Rct 2x5A 200V AEC-Q101
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-10CSH02HM3/86AGIDKR-ND | 45Y8956 | VS-10CSH02HM3/86A | VS-10CSH02HM3/86A | VS-10CSH02HM3/86A |
| Product Name | Diode Arrays | Rectifier, Aec-Q101, 10A, 200V, To-277A; Repetitive Peak Reverse Voltage Vishay | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | TO-277A-3 | ||
| RoHS Compliant | RoHS | ||||
| VRRM | 200 volts |