Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 45V 10A TO262AA Product overview: VIT2045C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VIT2045C-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799085-VIT2045C-M3/4
Series: Automotive, AEC-Q101, TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VIT2045C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 580mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VIT2045CHM3/4W; 20CTQ045-1-G; 20CTQ045-1; STPS2045CR;
Introduction Date: December 15, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Schottky Diodes & Rectifiers 20A 45V Dual TrenchMOS
SCHOTTKY RECTIFIER ARRAY, 20A, TO-262AA; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Forward Voltage Max:580mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 10A TO262AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VIT2045C-M3/4W-ND | 286-VIT2045C-M3/4W | 799085-VIT2045C-M3/4W | VIT2045C-M3/4W | 47T9590 | VIT2045C-M3/4W |
| Product Name | Diode Arrays | 45V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - VIT2045C-M3/4W | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 20A, To-262Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262AA | TO-262 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Schottky; Schottky | Schottky |