Manufacturer: Vishay
Win Source Part Number: 137778-VS-10ETF10S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.33V @ 10A
Reverse Recovery Time (trr): 310ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETF10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF10S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 10A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers New Input Diodes - D2PAK-e3
DIODE GEN PURP 1KV 10A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 137778-VS-10ETF10S-M3 | 2085-VS-10ETF10S-M3 | VS-10ETF10S-M3-ND | VS-10ETF10S-M3 | VS-10ETF10S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-10ETF10S-M3 | 10A 1000V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.33 volts | 1.33 volts | |||
| VR | 1000 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 310 ns |