Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VI10150S-E3/4W VI10150S-E3/4W

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279239-VI10150S-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 150μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VI10150S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SSR08150S.22TX; SSR08150S.22; SSR08150S.22TXV; Introduction Date: December 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279239-VI10150S-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 150μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VI10150S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SSR08150S.22TX; SSR08150S.22; SSR08150S.22TXV; Introduction Date: December 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VI10150S-E3/4W - 1279239-VI10150S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI10150S-E3/4W
1279239-VI10150S-E3/4W
Diodes, Rectifiers - Single - VI10150S-E3/4W 1279239-VI10150S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279239-VI10150S-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 150μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VI10150S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): SSR08150S.22TX; SSR08150S.22; SSR08150S.22TXV; Introduction Date: December 09, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279239-VI10150S-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 150μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VI10150S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): SSR08150S.22TX; SSR08150S.22; SSR08150S.22TXV;
Introduction Date: December 09, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VI10150S-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VI10150S-E3/4W-ND
Single Diodes VI10150S-E3/4W-ND
Diode Schottky 150V 10A Through Hole TO-262AA

Diode Schottky 150V 10A Through Hole TO-262AA

Buy Now Datasheet
Schottky 150V 10A Diode and Rectifier - 280-VI10150S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 10A Diode and Rectifier
280-VI10150S-E3/4W
Schottky 150V 10A Diode and Rectifier 280-VI10150S-E3/4W
DIODE SCHOTTKY 150V 10A TO262AA Product overview: VI10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI10150S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 10A TO262AA Product overview: VI10150S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI10150S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI10150S-E3/4W
Schottky Diodes & Rectifiers VI10150S-E3/4W
Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 10 Amp 150 Volt Single TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI10150S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI10150S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI10150S-E3/4W
DIODE SCHOTTKY 150V 10A TO262AA

DIODE SCHOTTKY 150V 10A TO262AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1279239-VI10150S-E3/4W VI10150S-E3/4W-ND 280-VI10150S-E3/4W VI10150S-E3/4W VI10150S-E3/4W
Product Name Diodes, Rectifiers - Single - VI10150S-E3/4W Single Diodes Schottky 150V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 8167681 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details