Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760155-VS-10CTQ150ST
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: VS-10CTQ150S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): MBR8150DC_R2_10001; MBRB10150CT-13; MBRS10H150CT C0G;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150STRLP
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTTKY 150V D2PAK
DIODE ARR SCHOTT 150V 5A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 760155-VS-10CTQ150STRLPBF | 286-VS-10CTQ150STRLPBF | VS-10CTQ150STRLPBFTR-ND | VS-10CTQ150STRLPBF | VS-10CTQ150STRLPBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-10CTQ150STRLPBF | 150V 5A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 150 volts | 150 volts | |||
| IR | 0.0500 mA | 0.0500 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |