Vishay Intertechnology, Inc. Single Diodes VI30100S-E3/4W

Description
Diode Schottky 100V 30A Through Hole TO-262AA
Request a Quote Datasheet
Description
Diode Schottky 100V 30A Through Hole TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VI30100S-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VI30100S-E3/4WGI-ND
Single Diodes VI30100S-E3/4WGI-ND
Diode Schottky 100V 30A Through Hole TO-262AA

Diode Schottky 100V 30A Through Hole TO-262AA

Buy Now Datasheet
30 A 100 V Diode and Rectifier - 280-VI30100S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A 100 V Diode and Rectifier
280-VI30100S-E3/4W
30 A 100 V Diode and Rectifier 280-VI30100S-E3/4W
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100S-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI30100S-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI30100S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VI30100S-E3/4W - 057291-VI30100S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI30100S-E3/4W
057291-VI30100S-E3/4W
Diodes, Rectifiers - Single - VI30100S-E3/4W 057291-VI30100S-E3/4W
Manufacturer: Vishay Win Source Part Number: 057291-VI30100S-E3/4 W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057291-VI30100S-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI30100S-E3/4W
Schottky Diodes & Rectifiers VI30100S-E3/4W
Schottky Diodes & Rectifiers 30 Amp 100 Volt

Schottky Diodes & Rectifiers 30 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI30100S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI30100S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI30100S-E3/4W
DIODE SCHOTTKY 100V 30A TO262AA

DIODE SCHOTTKY 100V 30A TO262AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number VI30100S-E3/4WGI-ND 280-VI30100S-E3/4W 057291-VI30100S-E3/4W VI30100S-E3/4W VI30100S-E3/4W
Product Name Single Diodes 30 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - VI30100S-E3/4W Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Rail/Tube TO-262AA TO-262AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020AELRX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - BAR65-02VE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
3 suppliers