59V Clamp 300mA Ipp Tvs Diode Surface Mount DFN1006-2B
59V Clamp 300mA Ipp Tvs Diode Surface Mount DFN1006-2B
59V Clamp 300mA Ipp Tvs Diode Surface Mount DFN1006-2B
28V;IR=0.1UA;IP=1.7A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-VMMBZ33C1DD1HG3-08TR-ND | VMMBZ33C1DD1HG3-08 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2B |
| Peak Pulse Power | 15 watts | 15 watts |
| VC | 59 volts | 59 volts |