DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-262AA, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VI40100C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI40100C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057292-VI40100C-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VI40100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VI40100CHM3/4W; 43CTQ0100-1; MBR40100CT-1-G; SBR40U100CTE;
Introduction Date: March 20, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Diodes & Rectifiers 40 Amp 100 Volt
DIODE ARR SCHOT 100V 20A TO262AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-VI40100C-E3/4W | 057292-VI40100C-E3/4W | VI40100C-E3/4WGI-ND | VI40100C-E3/4W | VI40100C-E3/4W |
| Product Name | 20 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - VI40100C-E3/4W | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262AA | |
| RoHS Compliant | RoHS | ||||
| IO | 20 amps | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Diode Type | Schottky; Schottky |