Vishay Precision Group Schottky 150V Diode and Rectifier VS-10CTQ150S-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10CTQ150S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10CTQ150S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 150V Diode and Rectifier
280-VS-10CTQ150S-M3
Schottky 150V Diode and Rectifier 280-VS-10CTQ150S-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10CTQ150S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 150V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10CTQ150S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CTQ150S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325802-VS-10CTQ150S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325802-VS-10CTQ150S-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325802-VS-10CTQ150S-M3
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325802-VS-10CTQ150S -M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 930 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Supplier Device Package: TO-263AB (D2PAK) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-VS-10CTQ150S-M3C T,112-VS-10CTQ150S-M 3TR,VS-10CTQ150S-M3- ND,112-VS-10CTQ150S- M3DKR Base Product Number: 10CTQ150 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325802-VS-10CTQ150S-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-10CTQ150S-M3CT,112-VS-10CTQ150S-M3TR,VS-10CTQ150S-M3-ND,112-VS-10CTQ150S-M3DKR
Base Product Number: 10CTQ150
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - 112-VS-10CTQ150S-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10CTQ150S-M3
Schottky Diodes & Rectifiers VS-10CTQ150S-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Schottky Rectifier, Dual, 150V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 150V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4218
Schottky Rectifier, Dual, 150V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4218
SCHOTTKY RECTIFIER, DUAL, 150V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:1.1V; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 150V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:1.1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays VS-10CTQ150S-M3
DIODE ARRAY SCHOTTKY 150V TO263

DIODE ARRAY SCHOTTKY 150V TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10CTQ150S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10CTQ150S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10CTQ150S-M3
DIODE ARR SCHOTT 150V 5A TO263AB

DIODE ARR SCHOTT 150V 5A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays Rectifiers
Product Number 280-VS-10CTQ150S-M3 1325802-VS-10CTQ150S-M3 112-VS-10CTQ150S-M3-ND VS-10CTQ150S-M3 65AC4218 VS-10CTQ150S-M3 VS-10CTQ150S-M3
Product Name Schottky 150V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, Dual, 150V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky Schottky
VF 0.9300 volts 1.1 volts 0.9300 volts 0.9300 volts
VR 150 volts 150 volts
Unlock Full Specs
to access all available technical data