Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Diodes & Rectifiers 40A,60V,TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 20A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VIT4060C-M3/4W-ND | VIT4060C-M3/4W | VIT4060C-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |