Vishay Intertechnology, Inc. 120V 15A Diode and Rectifier VI30120C-E3/4W

Description
DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30120C-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 15A Diode and Rectifier - 286-VI30120C-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 15A Diode and Rectifier
286-VI30120C-E3/4W
120V 15A Diode and Rectifier 286-VI30120C-E3/4W
DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 120V 15A TO262AA Product overview: VI30120C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VI30120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VI30120C-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VI30120C-E3/4W-ND
Diode Arrays VI30120C-E3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VI30120C-E3/4W - 1279259-VI30120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VI30120C-E3/4W
1279259-VI30120C-E3/4W
Diodes, Rectifiers - Arrays - VI30120C-E3/4W 1279259-VI30120C-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279259-VI30120C-E3/ 4W Series: TMBS Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 800μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VI30120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 970mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 120V Alternative Parts (Cross-Reference): VI30120CHM3/4W; STPS30L120CR; TSI30H120CW C0G; Introduction Date: September 05, 2007 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279259-VI30120C-E3/4W
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 800μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VI30120C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 970mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VI30120CHM3/4W; STPS30L120CR; TSI30H120CW C0G;
Introduction Date: September 05, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI30120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI30120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI30120C-E3/4W
DIODE ARR SCHOT 120V 15A TO262AA

DIODE ARR SCHOT 120V 15A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI30120C-E3/4W
Schottky Diodes & Rectifiers VI30120C-E3/4W
Schottky Diodes & Rectifiers 30 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-VI30120C-E3/4W VI30120C-E3/4W-ND 1279259-VI30120C-E3/4W VI30120C-E3/4W VI30120C-E3/4W
Product Name 120V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VI30120C-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-262-3 Long Leads, I2PAK, TO-262AA TO-262AA
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data