Vishay Intertechnology, Inc. 1KV 10A Diode and Rectifier VS-10ETF10PBF

Description
DIODE GEN PURP 1KV 10A TO220AC Product overview: VS-10ETF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 10A TO220AC Product overview: VS-10ETF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 10A Diode and Rectifier - 280-VS-10ETF10PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 10A Diode and Rectifier
280-VS-10ETF10PBF
1KV 10A Diode and Rectifier 280-VS-10ETF10PBF
DIODE GEN PURP 1KV 10A TO220AC Product overview: VS-10ETF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF10PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 10A TO220AC Product overview: VS-10ETF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF10PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10ETF10PBF - 129841-VS-10ETF10PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF10PBF
129841-VS-10ETF10PBF
Diodes, Rectifiers - Single - VS-10ETF10PBF 129841-VS-10ETF10PBF
Manufacturer: Vishay Win Source Part Number: 129841-VS-10ETF10PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.33V @ 10A Reverse Recovery Time (trr): 310ns Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 129841-VS-10ETF10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.33V @ 10A
Reverse Recovery Time (trr): 310ns
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5445802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5445802
Schottky Diodes & Rectifiers 5445802
Vishay VS-10ETF10FP-M3 Diode

Vishay VS-10ETF10FP-M3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1696036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1696036
Schottky Diodes & Rectifiers 1696036
Vishay VS-10ETF10PBF Diode

Vishay VS-10ETF10PBF Diode

Supplier's Site
Single Diodes - VS-10ETF10PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETF10PBF-ND
Single Diodes VS-10ETF10PBF-ND
Diode Standard 1000V 10A Through Hole TO-220AC

Diode Standard 1000V 10A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF10PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF10PBF
DIODE GEN PURP 1KV 10A TO220AC

DIODE GEN PURP 1KV 10A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 280-VS-10ETF10PBF 129841-VS-10ETF10PBF 5445802 1696036 VS-10ETF10PBF-ND VS-10ETF10PBF
Product Name 1KV 10A Diode and Rectifier Diodes, Rectifiers - Single - VS-10ETF10PBF Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; To-220ac TO-220; TO-220
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data