Diode Standard 600V 10A Through Hole TO-220AC
Rectifiers 2 pin Single Diode AEC-Q101
RECTIFIER, SINGLE, 10A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Single
DIODE GEN PURP 600V 10A TO220AC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-10ETF06THM3-ND | VS-10ETF06THM3 | 95AC2449 | VS-10ETF06THM3 |
| Product Name | Single Diodes | Rectifiers | Rectifier, Single, 10A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220AC-2 | TO-220 | ||
| RoHS Compliant | RoHS | |||
| VF | 1.2 volts | 1.2 volts |