Vishay Intertechnology, Inc. Schottky 15V 1A Diode and Rectifier VS-10BQ015PBF

Description
DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 1A Diode and Rectifier - 280-VS-10BQ015PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 1A Diode and Rectifier
280-VS-10BQ015PBF
Schottky 15V 1A Diode and Rectifier 280-VS-10BQ015PBF
DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 1A DO214AA Product overview: VS-10BQ015PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10BQ015PBF - 1000870-VS-10BQ015PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ015PBF
1000870-VS-10BQ015PBF
Diodes, Rectifiers - Single - VS-10BQ015PBF 1000870-VS-10BQ015PBF
Manufacturer: Vishay Win Source Part Number: 1000870-VS-10BQ015PB F Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 15V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000870-VS-10BQ015PBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 10BQ015PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10BQ015PBF-ND
Single Diodes 10BQ015PBF-ND
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ015PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ015PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ015PBF
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-10BQ015PBF 1000870-VS-10BQ015PBF 10BQ015PBF-ND VS-10BQ015PBF
Product Name Schottky 15V 1A Diode and Rectifier Diodes, Rectifiers - Single - VS-10BQ015PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SMB; SMB
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM12.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers