Zener Diode 10.19V 500mW Surface Mount SOD-80 QuadroMELF
Win Source Part Number: 1103936-VLZ10D-GS08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, VLZ
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 40 µA @ 9.44 V
Voltage - Zener (Nom) (Vz): 10.19 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VLZ10
Product Status: Obsolete
DIODE ZENER 10.19V 500MW SOD80 Product overview: VLZ10D-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.19V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.19V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ10D-GS08 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | VLZ10D-GS08-ND | 1103936-VLZ10D-GS08 | 287-VLZ10D-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 10.19V 500MW Zener Diode |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | SOD-80 Variant | Tape & Reel (TR) | |
| VZ | 10.19 volts |